Murata Power Solutions Pulse Transformers 78613/3C

Description
200µH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet
Description
200µH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3726-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3726-ND
Pulse Transformers 811-3726-ND
200µH General Purpose Pulse Transformer 1CT:1 Through Hole

200µH General Purpose Pulse Transformer 1CT:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78613/3C
Transformers - Pulse Transformers 78613/3C
PULSE XFMR 1CT:1 200UH

PULSE XFMR 1CT:1 200UH

Supplier's Site
Pulse Transformer, 1Ct Murata Power Solutions - 62K1068 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
62K1068
Pulse Transformer, 1Ct Murata Power Solutions 62K1068
PULSE TRANSFORMER, 1CT:1, 200 uH, DIP; Turns Ratio:1CT:1; Inductance:200µH; DC Resistance:0.25ohm; ET Constant:6Vµs; Isolation Voltage:1kV; Product Range:786 Series RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1, 200 uH, DIP; Turns Ratio:1CT:1; Inductance:200µH; DC Resistance:0.25ohm; ET Constant:6Vµs; Isolation Voltage:1kV; Product Range:786 Series RoHS Compliant: Yes

Supplier's Site
Pulse Transformer, 1Ct Murata - 57AC7922 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata
57AC7922
Pulse Transformer, 1Ct Murata 57AC7922
PULSE TRANSFORMER, 1CT:1, 200UH; Turns Ratio:1:1CT; Isolation Voltage:1kV; Product Range:786 Series; Inductance:200µH; DC Resistance:0.25ohm; ET Constant:6Vµs; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1, 200UH; Turns Ratio:1:1CT; Isolation Voltage:1kV; Product Range:786 Series; Inductance:200µH; DC Resistance:0.25ohm; ET Constant:6Vµs; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers Transformers
Product Number 811-3726-ND 78613/3C 62K1068 57AC7922
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 1Ct Murata Power Solutions Pulse Transformer, 1Ct Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

LPD4012 Series Shielded Coupled Power Inductors - LPD4012-331 LPD4012-331NRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cost optimized pulse transformer for THT mounting, up to 2W - IX - SCHURTER Inc
Specs
Input Voltage 500 volts
Operating Temperature -25 to 70 C (-13 to 158 F)
Standards / Compliance RoHS; IEC; UL
View Details
Primary/Triple Output Secondaries PC Mount Power Transformer - F-166XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details