Murata Power Solutions Specialty Transformers 78253/55MC

Description
TRANSFORMER 830UH MAX253 SMD
Request a Quote Datasheet
Description
TRANSFORMER 830UH MAX253 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-1270-5-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-1270-5-ND
Specialty Transformers 811-1270-5-ND
TRANSFORMER 830UH MAX253 SMD

TRANSFORMER 830UH MAX253 SMD

Buy Now Datasheet
Transformers - Specialty Transformers - 1202077-78253/55MC - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1202077-78253/55MC
Transformers - Specialty Transformers 1202077-78253/55MC
Win Source Part Number: 1202077-78253/55MC Category: Transformers>Special ty Transformers Series: 78253 Package: Tube For Use With/Related Products: MAX253 Inductance: 830 µH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 50 Mounting: SMD (SMT) Weight: 0.04 oz (1.14 g) Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Alternative Parts (Cross-Reference): 78253/55MC.; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 7825355MC,811-1270-5 Base Product Number: 78253 Product Status: Not For New Designs

Win Source Part Number: 1202077-78253/55MC
Category: Transformers>Specialty Transformers
Series: 78253
Package: Tube
For Use With/Related Products: MAX253
Inductance: 830 µH
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 50
Mounting: SMD (SMT)
Weight: 0.04 oz (1.14 g)
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Alternative Parts (Cross-Reference): 78253/55MC.;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: 7825355MC,811-1270-5
Base Product Number: 78253
Product Status: Not For New Designs

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
78253/55MC
Transformers - Specialty Transformers 78253/55MC
XFRMR 5V IN/OUT MAX 253 SMD

XFRMR 5V IN/OUT MAX 253 SMD

Supplier's Site
Isolation Transformer, Smd, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions - 50M7061 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, Smd, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions
50M7061
Isolation Transformer, Smd, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions 50M7061
Isolation Transformer, SMD, 1 W, 1 x 5V, 5V, 200 mA RoHS Compliant: Yes

Isolation Transformer, SMD, 1 W, 1 x 5V, 5V, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Toroidal Inductor, 1.1Mh, 200Ma; Smps Transformer Type Murata Power Solutions - 62K0991 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1.1Mh, 200Ma; Smps Transformer Type Murata Power Solutions
62K0991
Toroidal Inductor, 1.1Mh, 200Ma; Smps Transformer Type Murata Power Solutions 62K0991
TOROIDAL INDUCTOR, 1.1MH, 200mA; SMPS Transformer Type:Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:1W; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:1.1mH RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1.1MH, 200mA; SMPS Transformer Type:Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:1W; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:1.1mH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Power Transformers Power Transformers
Product Number 811-1270-5-ND 1202077-78253/55MC 78253/55MC 50M7061 62K0991
Product Name Specialty Transformers Transformers - Specialty Transformers Transformers - Specialty Transformers Isolation Transformer, Smd, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions Toroidal Inductor, 1.1Mh, 200Ma; Smps Transformer Type Murata Power Solutions
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data