Murata Power Solutions Specialty Transformers 78253/35VC

Description
TRANSFORMER 142UH MAX253 TH
Request a Quote Datasheet
Description
TRANSFORMER 142UH MAX253 TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-1272-5-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-1272-5-ND
Specialty Transformers 811-1272-5-ND
TRANSFORMER 142UH MAX253 TH

TRANSFORMER 142UH MAX253 TH

Buy Now Datasheet
Specialty Transformers - 78253/35VC - 1133698-78253/35VC - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - 78253/35VC
1133698-78253/35VC
Specialty Transformers - 78253/35VC 1133698-78253/35VC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1133698-78253/35VC Mounting Style: Through Hole For Use With/Related Products: MAX253 Inductance: 142μH Weight: 0.04 oz (1.14 g) Categories: Transformers Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.260" (6.60mm) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133698-78253/35VC
Mounting Style: Through Hole
For Use With/Related Products: MAX253
Inductance: 142μH
Weight: 0.04 oz (1.14 g)
Categories: Transformers
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.260" (6.60mm)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)

Buy Now
3.3V 5V DIP Specialty Transformer - 165-78253/35VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V DIP Specialty Transformer
165-78253/35VC
3.3V 5V DIP Specialty Transformer 165-78253/35VC
XFRMR 3.3V IN 5V OUT MAX 253 DIP Product overview: 78253/35VC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, DIP. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 3.3V, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35VC can be used for catalog matching and distributor lookup.

XFRMR 3.3V IN 5V OUT MAX 253 DIP Product overview: 78253/35VC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, DIP. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 3.3V, 5V, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35VC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
78253/35VC
Transformers - Specialty Transformers 78253/35VC
XFRMR 3.3V IN 5V OUT MAX 253 DIP

XFRMR 3.3V IN 5V OUT MAX 253 DIP

Supplier's Site
Isolation Transformer; Smps Transformer Type Murata Power Solutions - 62K0989 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Smps Transformer Type Murata Power Solutions
62K0989
Isolation Transformer; Smps Transformer Type Murata Power Solutions 62K0989
ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes

ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes

Supplier's Site
Smps Transformers, 0.1A, Smt Rohs Compliant Murata - 50AJ6658 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformers, 0.1A, Smt Rohs Compliant Murata
50AJ6658
Smps Transformers, 0.1A, Smt Rohs Compliant Murata 50AJ6658
SMPS TRANSFORMERS, 0.1A, SMT ROHS COMPLIANT: YES

SMPS TRANSFORMERS, 0.1A, SMT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number 811-1272-5-ND 1133698-78253/35VC 165-78253/35VC 78253/35VC 62K0989 50AJ6658
Product Name Specialty Transformers Specialty Transformers - 78253/35VC 3.3V 5V DIP Specialty Transformer Transformers - Specialty Transformers Isolation Transformer; Smps Transformer Type Murata Power Solutions Smps Transformers, 0.1A, Smt Rohs Compliant Murata
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details
Single Secondary Chassis Mount Power Transformers - F-270X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Control Transformer - 334456 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 480 volts
View Details
MSC1278 Series Coupled SEPIC Inductors - MSC1278-223 MSC1278-223KLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details