Murata Power Solutions Specialty Transformers 78253/35JVC

Description
TRANSFORMER 360UH MAX253 SMD
Request a Quote Datasheet
Description
TRANSFORMER 360UH MAX253 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-2414-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2414-ND
Specialty Transformers 811-2414-ND
TRANSFORMER 360UH MAX253 SMD

TRANSFORMER 360UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 78253/35JVC - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
78253/35JVC
Specialty Transformers 78253/35JVC
XFRMR 1:2.14 4KV SMD MAX253

XFRMR 1:2.14 4KV SMD MAX253

Supplier's Site Datasheet
Futian, China
Transformers - Specialty Transformers
78253/35JVC
Transformers - Specialty Transformers 78253/35JVC
XFRMR 1:2.14 4KV SMD MAX253

XFRMR 1:2.14 4KV SMD MAX253

Supplier's Site
Smps Transformers, 0.1A, Smt Rohs Compliant Murata - 50AJ6656 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformers, 0.1A, Smt Rohs Compliant Murata
50AJ6656
Smps Transformers, 0.1A, Smt Rohs Compliant Murata 50AJ6656
SMPS TRANSFORMERS, 0.1A, SMT ROHS COMPLIANT: YES

SMPS TRANSFORMERS, 0.1A, SMT ROHS COMPLIANT: YES

Supplier's Site
Max253-Sm Transformer, 5V, 0.1A, 1 Murata Power Solutions - 32T2094 - Newark, An Avnet Company
Chicago, IL, United States
Max253-Sm Transformer, 5V, 0.1A, 1 Murata Power Solutions
32T2094
Max253-Sm Transformer, 5V, 0.1A, 1 Murata Power Solutions 32T2094
MAX253-SM TRANSFORMER, 5V, 0.1A, 1:2.14; SMPS Transformer Type:Toroidal Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount RoHS Compliant: Yes

MAX253-SM TRANSFORMER, 5V, 0.1A, 1:2.14; SMPS Transformer Type:Toroidal Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Power Transformers
Product Number 811-2414-ND 78253/35JVC 78253/35JVC 50AJ6656 32T2094
Product Name Specialty Transformers Specialty Transformers Transformers - Specialty Transformers Smps Transformers, 0.1A, Smt Rohs Compliant Murata Max253-Sm Transformer, 5V, 0.1A, 1 Murata Power Solutions
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data