Murata Power Solutions Pulse Transformers 78604/8C

Description
1mH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
1mH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3873-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3873-ND
Pulse Transformers 811-3873-ND
1mH General Purpose Pulse Transformer 2:1 Through Hole

1mH General Purpose Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Pulse Transformer, 2 Murata Power Solutions - 62K1053 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 2 Murata Power Solutions
62K1053
Pulse Transformer, 2 Murata Power Solutions 62K1053
PULSE TRANSFORMER, 2:1, 1000 uH, DIP; Turns Ratio:2:1; Inductance:1mH; DC Resistance:0.46ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78604/8C Series; Winding Configuration:2:1 RoHS Compliant: Yes

PULSE TRANSFORMER, 2:1, 1000 uH, DIP; Turns Ratio:2:1; Inductance:1mH; DC Resistance:0.46ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78604/8C Series; Winding Configuration:2:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78604/8C
Transformers - Pulse Transformers 78604/8C
PULSE XFMR 2:1 1MH

PULSE XFMR 2:1 1MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers Transformers
Product Number 811-3873-ND 62K1053 78604/8C
Product Name Pulse Transformers Pulse Transformer, 2 Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Chassis Mount Quick Pack™ Power Transformers - F5-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers
Isolation Transformer - 1321-3TH330-CA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Transformers for ADI ADuM4070 Isolated Switching Regulator - CR7984-CL CR7984-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details