10mH General Purpose Pulse Transformer 1:1 Surface Mount
TRANSFORMER 1:1 10000UH 56VUS
PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:10mH; DC Resistance:1.3ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78601/9MC Series; Capacitance:1.21µF; Transformer Mounting:PC Board; Winding Configuration:1:1 RoHS Compliant: Yes
TRANSFORMER 1:1 10000UH 56VUS
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 811-2651-ND | 78601/9MC | 62K1015 | 78601/9MC |
| Product Name | Pulse Transformers | Pulse Transformers | Pulse Transformer; Turns Ratio Murata Power Solutions | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal |