Murata Power Solutions Pulse Transformers 78602/3C

Description
200µH General Purpose Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
200µH General Purpose Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3713-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3713-ND
Pulse Transformers 811-3713-ND
200µH General Purpose Pulse Transformer 1:1:1 Through Hole

200µH General Purpose Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformer, 1 Murata Power Solutions - 62K1026 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Murata Power Solutions
62K1026
Pulse Transformer, 1 Murata Power Solutions 62K1026
PULSE TRANSFORMER, 1:1:1, 200 uH, DIP; Turns Ratio:1:1:1; Inductance:200µH; DC Resistance:0.24ohm; ET Constant:6Vµs; Isolation Voltage:1kV; Product Range:78602/3C Series; Winding Configuration:1:1:1 RoHS Compliant: Yes

PULSE TRANSFORMER, 1:1:1, 200 uH, DIP; Turns Ratio:1:1:1; Inductance:200µH; DC Resistance:0.24ohm; ET Constant:6Vµs; Isolation Voltage:1kV; Product Range:78602/3C Series; Winding Configuration:1:1:1 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78602/3C
Transformers - Pulse Transformers 78602/3C
PULSE XFMR 1:1:1 200UH

PULSE XFMR 1:1:1 200UH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers Transformers
Product Number 811-3713-ND 62K1026 78602/3C
Product Name Pulse Transformers Pulse Transformer, 1 Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH550-CB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Single Secondary Chassis Mount Power Transformers - F-96U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Transformers - Power Transformers - 164F120 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 60 volts
Power Rating (VA) 6 VA
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details