Murata Power Solutions 1Ohm 52pF Pulse Transformer 76615/1C

Description
Pulse Transformer 1CT:1CT 500VDC 1Ohm Prim. DCR 52pF 6 Terminal Pin Thru-Hole Product overview: 76615/1C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Ohm, 52pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1Ohm, 52pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-76615/1C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pulse Transformer 1CT:1CT 500VDC 1Ohm Prim. DCR 52pF 6 Terminal Pin Thru-Hole Product overview: 76615/1C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Ohm, 52pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1Ohm, 52pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-76615/1C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Ohm 52pF Pulse Transformer - 166-76615/1C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Ohm 52pF Pulse Transformer
166-76615/1C
1Ohm 52pF Pulse Transformer 166-76615/1C
Pulse Transformer 1CT:1CT 500VDC 1Ohm Prim. DCR 52pF 6 Terminal Pin Thru-Hole Product overview: 76615/1C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Ohm, 52pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1Ohm, 52pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-76615/1C can be used for catalog matching and distributor lookup.

Pulse Transformer 1CT:1CT 500VDC 1Ohm Prim. DCR 52pF 6 Terminal Pin Thru-Hole Product overview: 76615/1C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Ohm, 52pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1Ohm, 52pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-76615/1C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transformers - Pulse Transformers - 1184010-76615/1C - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1184010-76615/1C
Transformers - Pulse Transformers 1184010-76615/1C
Win Source Part Number: 1184010-76615/1C Category: Transformers>Pulse Transformers Series: 766 Package: Tube Transformer Type: General Purpose Inductance: 3.2mH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 50 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.500" L x 0.350" W (12.70mm x 8.89mm) Alternative Parts (Cross-Reference): 766151C; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 45VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 766151C,811-1278-5 Base Product Number: 76615

Win Source Part Number: 1184010-76615/1C
Category: Transformers>Pulse Transformers
Series: 766
Package: Tube
Transformer Type: General Purpose
Inductance: 3.2mH
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 50
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.500" L x 0.350" W (12.70mm x 8.89mm)
Alternative Parts (Cross-Reference): 766151C;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 45VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: 766151C,811-1278-5
Base Product Number: 76615

Buy Now Datasheet
Pulse Transformers - 811-1278-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1278-5-ND
Pulse Transformers 811-1278-5-ND
3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole

3.2mH General Purpose Pulse Transformer 1CT:1CT Through Hole

Buy Now Datasheet
Pulse Transformers; Turns Ratio Murata Power Solutions - 62K0976 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformers; Turns Ratio Murata Power Solutions
62K0976
Pulse Transformers; Turns Ratio Murata Power Solutions 62K0976
PULSE TRANSFORMERS; Turns Ratio:1CT:1CT; Inductance:3.2mH; DC Resistance:1ohm; ET Constant:45Vµs; Isolation Voltage:500V; Product Range:76615/1C Series; Capacitance:52µF; DC Resistance Max:1ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMERS; Turns Ratio:1CT:1CT; Inductance:3.2mH; DC Resistance:1ohm; ET Constant:45Vµs; Isolation Voltage:500V; Product Range:76615/1C Series; Capacitance:52µF; DC Resistance Max:1ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
76615/1C
Transformers - Pulse Transformers 76615/1C
XFRMR 1CT:1CT 3200UH 45VUS D

XFRMR 1CT:1CT 3200UH 45VUS D

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Power Transformers Transformers
Product Number 166-76615/1C 1184010-76615/1C 811-1278-5-ND 62K0976 76615/1C
Product Name 1Ohm 52pF Pulse Transformer Transformers - Pulse Transformers Pulse Transformers Pulse Transformers; Turns Ratio Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data