Murata Power Solutions Pulse Transformers 78613/1C

Description
2mH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet
Description
2mH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3723-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3723-ND
Pulse Transformers 811-3723-ND
2mH General Purpose Pulse Transformer 1CT:1 Through Hole

2mH General Purpose Pulse Transformer 1CT:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78613/1C
Transformers - Pulse Transformers 78613/1C
PULSE XFMR 1CT:1 2MH

PULSE XFMR 1CT:1 2MH

Supplier's Site
Pulse Transformer, 1Ct Murata Power Solutions - 62K1059 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
62K1059
Pulse Transformer, 1Ct Murata Power Solutions 62K1059
PULSE TRANSFORMER, 1CT:1, 2000 uH, DIP; Turns Ratio:1CT:1; Inductance:2mH; DC Resistance:0.63ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78613/1C Series RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1, 2000 uH, DIP; Turns Ratio:1CT:1; Inductance:2mH; DC Resistance:0.63ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78613/1C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers
Product Number 811-3723-ND 78613/1C 62K1059
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 1Ct Murata Power Solutions
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A8-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 350 VA
View Details