Murata Power Solutions Pulse Transformers 78604/16C

Description
4mH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet
Description
4mH General Purpose Pulse Transformer 2:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3116-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3116-5-ND
Pulse Transformers 811-3116-5-ND
4mH General Purpose Pulse Transformer 2:1 Through Hole

4mH General Purpose Pulse Transformer 2:1 Through Hole

Buy Now Datasheet
Pulse Transformer, 2 Murata - 50AJ6677 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 2 Murata
50AJ6677
Pulse Transformer, 2 Murata 50AJ6677
PULSE TRANSFORMER, 2:1, 4MH, 1KV ROHS COMPLIANT: YES

PULSE TRANSFORMER, 2:1, 4MH, 1KV ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Pulse Transformers
78604/16C
Transformers - Pulse Transformers 78604/16C
PULSE XFMR 2:1 4MH

PULSE XFMR 2:1 4MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number 811-3116-5-ND 50AJ6677 78604/16C
Product Name Pulse Transformers Pulse Transformer, 2 Murata Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details