TRANSFORMER 142UH MAX253 SMD
ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:4kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes
MAX 253 TX 4KVDC 3.3V IN 5V OUT
MAX 253 TX 4KVDC 3.3V IN 5V OUT
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 811-2645-ND | 62K0987 | 78253/35MVC | 78253/35MVC |
| Product Name | Specialty Transformers | Isolation Transformer; Smps Transformer Type Murata Power Solutions | Transformers - Specialty Transformers | Specialty Transformers |
| Category | Signal | Signal | Signal |