Murata Power Solutions Pulse Transformers 78615/3MC

Description
200µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
200µH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78615/3MC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78615/3MC-ND
Pulse Transformers 78615/3MC-ND
200µH General Purpose Pulse Transformer 1CT:1CT Surface Mount

200µH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78615/3MC
Transformers - Pulse Transformers 78615/3MC
PULSE XFMR 1CT:1CT 200UH

PULSE XFMR 1CT:1CT 200UH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 78615/3MC-ND 78615/3MC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Chokes & Reactors - 1532A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Encapsulated Coil Transformer
Standards RoHS
View Details
2 suppliers
Balun - 2312-RFXF0009H-TR13DKR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
3 suppliers
Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details