Murata Power Solutions 76601/1C
1.9mH General Purpose Pulse Transformer 1:1 Through Hole
Pulse Transformer, 1:1, 1.916 mH, 1.5 ohm, 17.5 V s, 500 V RoHS Compliant: Yes
XFRMR 1:1 1916UH 17.5VUS B
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 6299177 | 811-1282-5-ND | 93K5123 | 76601/1C |
| Product Name | Pulse Transformers | Pulse Transformers | Pulse Transformer, 1 Murata Power Solutions | Transformers - Pulse Transformers |
| Other Transformer Types / Applications | Pulse Transformers | Pulse Transformers |