Murata Power Solutions Pulse Transformers - 78613/8JC 78613/8JC

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 736651-78613/8JC Packaging: Tube Mounting Style: SMD Transformer Type: General Purpose Inductance: 980μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm) ET (Volt-Time): 15VμS
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 736651-78613/8JC Packaging: Tube Mounting Style: SMD Transformer Type: General Purpose Inductance: 980μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm) ET (Volt-Time): 15VμS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78613/8JC - 736651-78613/8JC - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78613/8JC
736651-78613/8JC
Pulse Transformers - 78613/8JC 736651-78613/8JC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 736651-78613/8JC Packaging: Tube Mounting Style: SMD Transformer Type: General Purpose Inductance: 980μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Low Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm) ET (Volt-Time): 15VμS

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 736651-78613/8JC
Packaging: Tube
Mounting Style: SMD
Transformer Type: General Purpose
Inductance: 980μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Low
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
ET (Volt-Time): 15VμS

Buy Now
Pulse Transformers - 78613/8JC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78613/8JC-ND
Pulse Transformers 78613/8JC-ND
980µH General Purpose Pulse Transformer 1CT:1 Surface Mount

980µH General Purpose Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
980UH Pulse Transformer - 166-78613/8JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
980UH Pulse Transformer
166-78613/8JC
980UH Pulse Transformer 166-78613/8JC
PULSE XFMR 1CT:1 980UH Product overview: 78613/8JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 980UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78613/8JC can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1 980UH Product overview: 78613/8JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 980UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78613/8JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78613/8JC
Transformers - Pulse Transformers 78613/8JC
PULSE XFMR 1CT:1 980UH

PULSE XFMR 1CT:1 980UH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 736651-78613/8JC 78613/8JC-ND 166-78613/8JC 78613/8JC
Product Name Pulse Transformers - 78613/8JC Pulse Transformers 980UH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SMT Gate Drive Transformers - DA2319-AL DA2319-ALC - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation; Trigger / Gate Drive Transformer
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details