The Pulse Transformer, part number 50AJ6674, features a primary inductance of 380 µH and a turns ratio of 1:1:1. It is designed for general-purpose applications, including line coupling, matching, and isolation. The transformer is RoHS compliant and constructed with UL 94 V-0 rated materials, ensuring safety and reliability. It offers 1 kVrms isolation, making it suitable for use in small isolated power supplies and as common-mode chokes in filtering applications. The operating temperature range is from -40°C to 85°C, with a storage temperature range of -60°C to 125°C. The product is available in a surface mount package and is compatible with J-STD-020D reflow soldering processes.
PULSE XFMR 1:1:1 380UH
380µH General Purpose Pulse Transformer 1:1:1 Surface Mount
PULSE XFMR 1:1:1 380UH
PULSE XFMR 1:1:1 380UH
PULSE TRANSFORMER, 380UH, 1:1:1 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers |
| Product Number | 811-78602/2JC-RCT-ND | 78602/2JC-R | 50AJ6674 |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformer, 380Uh, 1 Murata |
| Category | Signal | Signal |