Murata Power Solutions Pulse Transformers 77208C

Description
16.3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
16.3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3703-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3703-ND
Pulse Transformers 811-3703-ND
16.3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole

16.3mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformers - 77208C - 766166-77208C - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 77208C
766166-77208C
Pulse Transformers - 77208C 766166-77208C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766166-77208C Series: * Packaging: Tube Mounting Style: Through Hole Categories: Transformers Dimension: 0.799" L x 1.000" W (20.30mm x 25.40mm) Height - Seated (Maximum): 0.494" (12.55mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766166-77208C
Series: *
Packaging: Tube
Mounting Style: Through Hole
Categories: Transformers
Dimension: 0.799" L x 1.000" W (20.30mm x 25.40mm)
Height - Seated (Maximum): 0.494" (12.55mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
3.6Ohm 3.1Ohm 4.2Ohm Pulse Transformer - 166-77208C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6Ohm 3.1Ohm 4.2Ohm Pulse Transformer
166-77208C
3.6Ohm 3.1Ohm 4.2Ohm Pulse Transformer 166-77208C
Pulse Transformer 1:1:1 2500Vrms 3.6Ohm Prim. DCR 3.1Ohm/4.2Ohm Sec. DCR 40pF 6 Terminal Pin Thru-Hole Product overview: 77208C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6Ohm, 3.1Ohm, 4.2Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.6Ohm, 3.1Ohm, 4.2Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-77208C can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1:1 2500Vrms 3.6Ohm Prim. DCR 3.1Ohm/4.2Ohm Sec. DCR 40pF 6 Terminal Pin Thru-Hole Product overview: 77208C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6Ohm, 3.1Ohm, 4.2Ohm. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.6Ohm, 3.1Ohm, 4.2Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-77208C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 77208C - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
77208C
Pulse Transformers 77208C
PULSE XFMR 1:1:1 16.3MH

PULSE XFMR 1:1:1 16.3MH

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
77208C
Transformers - Pulse Transformers 77208C
PULSE XFMR 1:1:1 16.3MH

PULSE XFMR 1:1:1 16.3MH

Supplier's Site
MURATA POWER SOLUTIONS 77208CPulse Transformer, PCB, 1:1:1, 16.3 mH, 3.6 ohm, 482 Vs, 2.5 kV, 772 Series - 540-77208C - Utmel Electronic Limited
Hong Kong, China
MURATA POWER SOLUTIONS 77208CPulse Transformer, PCB, 1:1:1, 16.3 mH, 3.6 ohm, 482 Vs, 2.5 kV, 772 Series
540-77208C
MURATA POWER SOLUTIONS 77208CPulse Transformer, PCB, 1:1:1, 16.3 mH, 3.6 ohm, 482 Vs, 2.5 kV, 772 Series 540-77208C
MURATA POWER SOLUTIONS 77208CPulse Transformer, PCB, 1:1:1, 16.3 mH, 3.6 ohm, 482 Vs, 2.5 kV, 772 Series

MURATA POWER SOLUTIONS 77208CPulse Transformer, PCB, 1:1:1, 16.3 mH, 3.6 ohm, 482 Vs, 2.5 kV, 772 Series

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transformers Transformers Transformers Transformers Transformers Power Transformers
Product Number 811-3703-ND 766166-77208C 166-77208C 77208C 77208C 540-77208C
Product Name Pulse Transformers Pulse Transformers - 77208C 3.6Ohm 3.1Ohm 4.2Ohm Pulse Transformer Pulse Transformers Transformers - Pulse Transformers MURATA POWER SOLUTIONS 77208CPulse Transformer, PCB, 1:1:1, 16.3 mH, 3.6 ohm, 482 Vs, 2.5 kV, 772 Series
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-472 LPD4012-472MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Pulse transformers for THT mounting - IT - SCHURTER Inc
Specs
Input Voltage 600 volts
Operating Temperature -25 to 100 C (-13 to 212 F)
Standards / Compliance RoHS; IEC; UL
View Details