Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 811202-78613/9JC
Packaging: Tube
Mounting Style: SMD
Transformer Type: General Purpose
Inductance: 10mH
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
ET (Volt-Time): 56VμS
10mH General Purpose Pulse Transformer 1CT:1 Surface Mount
PULSE XFMR 1CT:1 10MH Product overview: 78613/9JC from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78613/9JC can be used for catalog matching and distributor lookup.
PULSE XFMR 1CT:1 10MH
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 811202-78613/9JC | 78613/9JC-ND | 166-78613/9JC | 78613/9JC |
| Product Name | Pulse Transformers - 78613/9JC | Pulse Transformers | 10MH Pulse Transformer | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |