Murata Power Solutions Pulse Transformers 78602/9MC-R

Description
10mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78602/9MC-R-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78602/9MC-R-ND
Pulse Transformers 78602/9MC-R-ND
10mH General Purpose Pulse Transformer 1:1:1 Surface Mount

10mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 999989-78602/9MC-R - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
999989-78602/9MC-R
Transformers - Pulse Transformers 999989-78602/9MC-R
Win Source Part Number: 999989-78602/9MC-R Category: Transformers>Pulse Transformers Series: 786 Package: Tape & Reel (TR) Transformer Type: General Purpose Inductance: 10mH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 500 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 56VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Base Product Number: 78602 Product Status: Not For New Designs

Win Source Part Number: 999989-78602/9MC-R
Category: Transformers>Pulse Transformers
Series: 786
Package: Tape & Reel (TR)
Transformer Type: General Purpose
Inductance: 10mH
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 500
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.375" L x 0.354" W (9.52mm x 9.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 56VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Base Product Number: 78602
Product Status: Not For New Designs

Buy Now Datasheet
10MH Pulse Transformer - 166-78602/9MC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH Pulse Transformer
166-78602/9MC-R
10MH Pulse Transformer 166-78602/9MC-R
PULSE XFMR 1:1:1 10MH Product overview: 78602/9MC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/9MC-R can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 10MH Product overview: 78602/9MC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 10MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/9MC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78602/9MC-R
Transformers - Pulse Transformers 78602/9MC-R
PULSE XFMR 1:1:1 10MH

PULSE XFMR 1:1:1 10MH

Supplier's Site
Smd Transformer 1 Murata Power Solutions - 62K1037 - Newark, An Avnet Company
Chicago, IL, United States
Smd Transformer 1 Murata Power Solutions
62K1037
Smd Transformer 1 Murata Power Solutions 62K1037
SMD Transformer 1:1:1 10000uH 56Vus RoHS Compliant: Yes

SMD Transformer 1:1:1 10000uH 56Vus RoHS Compliant: Yes

Supplier's Site
Pulse Transformers - 78602/9MC-R - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
78602/9MC-R
Pulse Transformers 78602/9MC-R
PULSE XFMR 1:1:1 10MH

PULSE XFMR 1:1:1 10MH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number 78602/9MC-R-ND 999989-78602/9MC-R 166-78602/9MC-R 78602/9MC-R 62K1037 78602/9MC-R
Product Name Pulse Transformers Transformers - Pulse Transformers 10MH Pulse Transformer Transformers - Pulse Transformers Smd Transformer 1 Murata Power Solutions Pulse Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data