Murata Power Solutions Pulse Transformers 76601/20C

Description
20.1µH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
20.1µH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 76601/20C-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
76601/20C-ND
Pulse Transformers 76601/20C-ND
20.1µH General Purpose Pulse Transformer 1:1 Through Hole

20.1µH General Purpose Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
76601/20C
Transformers - Pulse Transformers 76601/20C
PULSE XFMR 1:1 20.1UH

PULSE XFMR 1:1 20.1UH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 76601/20C-ND 76601/20C
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A14-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 3000 VA
View Details
Transformers - Power Transformers - 161D24 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Balun - 3157-BBFCG2-382+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details