Murata Power Solutions Pulse Transformers 78613/16JC

Description
3.2mH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet
Description
3.2mH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3722-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3722-ND
Pulse Transformers 811-3722-ND
3.2mH General Purpose Pulse Transformer 1CT:1 Surface Mount

3.2mH General Purpose Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78613/16JC
Transformers - Pulse Transformers 78613/16JC
PULSE XFMR 1CT:1 3.2MH

PULSE XFMR 1CT:1 3.2MH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 811-3722-ND 78613/16JC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A12-M14-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 1500 VA
View Details
PC Mount Split Pack™ Power Transformers - F10-600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
1:1.33 CORE & WIRE Transformer, 5 - 2800 MHz, 75Ω - TC1.33-282X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details