Murata Power Solutions Pulse Transformers 78602/1MC

Description
2mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
2mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2653-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2653-ND
Pulse Transformers 811-2653-ND
2mH General Purpose Pulse Transformer 1:1:1 Surface Mount

2mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
SMD 0.6Ohm 72pF Pulse Transformer - 166-78602/1MC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.6Ohm 72pF Pulse Transformer
166-78602/1MC
SMD 0.6Ohm 72pF Pulse Transformer 166-78602/1MC
Pulse Transformer 1:1:1 1000Vrms 0.6Ohm Prim. DCR 72pF 6 Terminal Gull Wing SMD Product overview: 78602/1MC from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6Ohm, 72pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.6Ohm, 72pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/1MC can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1:1 1000Vrms 0.6Ohm Prim. DCR 72pF 6 Terminal Gull Wing SMD Product overview: 78602/1MC from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.6Ohm, 72pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD, 0.6Ohm, 72pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/1MC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 78602/1MC - 858243-78602/1MC - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78602/1MC
858243-78602/1MC
Pulse Transformers - 78602/1MC 858243-78602/1MC
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 858243-78602/1MC Series: 786 Operating Temperature Range: 0°C ~ 70°C Package: Bulk Mounting: Surface Mount Part Status: Not For New Designs Family Name: 78602 Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Other Part Number: 811-2653, 786021MC

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 858243-78602/1MC
Series: 786
Operating Temperature Range: 0°C ~ 70°C
Package: Bulk
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 78602
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Other Part Number: 811-2653, 786021MC

Buy Now Datasheet
Smd Transformer 1 Murata Power Solutions - 62K1018 - Newark, An Avnet Company
Chicago, IL, United States
Smd Transformer 1 Murata Power Solutions
62K1018
Smd Transformer 1 Murata Power Solutions 62K1018
SMD Transformer 1:1:1 2000uH 20Vus RoHS Compliant: Yes

SMD Transformer 1:1:1 2000uH 20Vus RoHS Compliant: Yes

Supplier's Site
Futian, China
Transformers - Pulse Transformers
78602/1MC
Transformers - Pulse Transformers 78602/1MC
TRANSFORMER 1:1:1 2000UH 20VUS

TRANSFORMER 1:1:1 2000UH 20VUS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Power Transformers Transformers
Product Number 811-2653-ND 166-78602/1MC 858243-78602/1MC 62K1018 78602/1MC
Product Name Pulse Transformers SMD 0.6Ohm 72pF Pulse Transformer Pulse Transformers - 78602/1MC Smd Transformer 1 Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 1182S110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F36-550 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
4 suppliers
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification - No.1601487372016 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A3-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details