Murata Power Solutions PCB Transformers 78253/55JC-R

Description
Power Transformer 5VIN 5V 200MA 1500VDC
Request a Quote Datasheet
Description
Power Transformer 5VIN 5V 200MA 1500VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Transformers - 2798042 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798042
PCB Transformers 2798042
Power Transformer 5VIN 5V 200MA 1500VDC

Power Transformer 5VIN 5V 200MA 1500VDC

Supplier's Site
PCB Transformers - 2798043 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798043
PCB Transformers 2798043
Power Transformer 5VIN 5V 200MA 1500VDC

Power Transformer 5VIN 5V 200MA 1500VDC

Supplier's Site
PCB Transformers - 2798043P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Transformers
2798043P
PCB Transformers 2798043P
Power Transformer 5VIN 5V 200MA 1500VDC

Power Transformer 5VIN 5V 200MA 1500VDC

Supplier's Site
Specialty Transformers - 811-3112-6-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-3112-6-ND
Specialty Transformers 811-3112-6-ND
TRANSFORMER 830UH MAX253 SMD

TRANSFORMER 830UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 811-3112-2-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-3112-2-ND
Specialty Transformers 811-3112-2-ND
TRANSFORMER 830UH MAX253 SMD

TRANSFORMER 830UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 811-3112-1-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-3112-1-ND
Specialty Transformers 811-3112-1-ND
TRANSFORMER 830UH MAX253 SMD

TRANSFORMER 830UH MAX253 SMD

Buy Now Datasheet
Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant Murata - 50AJ6660 - Newark, An Avnet Company
Chicago, IL, United States
Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant Murata
50AJ6660
Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant Murata 50AJ6660
SMPS TRANSFORMER, TOROIDAL, 0.2A, SMT ROHS COMPLIANT: YES

SMPS TRANSFORMER, TOROIDAL, 0.2A, SMT ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Specialty Transformers
78253/55JC-R
Transformers - Specialty Transformers 78253/55JC-R
XFRMR 1:1.31 SMD MAX253

XFRMR 1:1.31 SMD MAX253

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Transformers Transformers Transformers
Product Number 2798042 811-3112-6-ND 50AJ6660 78253/55JC-R
Product Name PCB Transformers Specialty Transformers Smps Transformer, Toroidal, 0.2A, Smt Rohs Compliant Murata Transformers - Specialty Transformers
Transformer Type Power Transformer
Unlock Full Specs
to access all available technical data