Murata Power Solutions Pulse Transformers - 78613/8JC-R 78613/8JC-R

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766183-78613/8JC-R Series: * Family Name: 786 Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766183-78613/8JC-R Series: * Family Name: 786 Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78613/8JC-R - 766183-78613/8JC-R - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78613/8JC-R
766183-78613/8JC-R
Pulse Transformers - 78613/8JC-R 766183-78613/8JC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766183-78613/8JC-R Series: * Family Name: 786 Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766183-78613/8JC-R
Series: *
Family Name: 786
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
980UH Pulse Transformer - 166-78613/8JC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
980UH Pulse Transformer
166-78613/8JC-R
980UH Pulse Transformer 166-78613/8JC-R
PULSE XFMR 1CT:1 980UH Product overview: 78613/8JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 980UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78613/8JC-R can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1 980UH Product overview: 78613/8JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 980UH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 980UH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78613/8JC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 78613/8JC-R-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78613/8JC-R-ND
Pulse Transformers 78613/8JC-R-ND
980µH General Purpose Pulse Transformer 1CT:1 Surface Mount

980µH General Purpose Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78613/8JC-R
Transformers - Pulse Transformers 78613/8JC-R
PULSE XFMR 1CT:1 980UH

PULSE XFMR 1CT:1 980UH

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 766183-78613/8JC-R 166-78613/8JC-R 78613/8JC-R-ND 78613/8JC-R
Product Name Pulse Transformers - 78613/8JC-R 980UH Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Audio Transformers - Signal Level - 108J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details