Murata Power Solutions Pulse Transformers 78601/2JC

Description
350µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
350µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3866-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3866-ND
Pulse Transformers 811-3866-ND
350µH General Purpose Pulse Transformer 1:1 Surface Mount

350µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78601/2JC
Transformers - Pulse Transformers 78601/2JC
TRANSFORMER 1:1 350UH 10VUS

TRANSFORMER 1:1 350UH 10VUS

Supplier's Site
Pulse Transformer, 350Uh, 1 Murata - 50AJ6665 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 350Uh, 1 Murata
50AJ6665
Pulse Transformer, 350Uh, 1 Murata 50AJ6665
PULSE TRANSFORMER, 350UH, 1:1 ROHS COMPLIANT: YES

PULSE TRANSFORMER, 350UH, 1:1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 811-3866-ND 78601/2JC 50AJ6665
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 350Uh, 1 Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD5-20 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 143J - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details