Murata Power Solutions Pulse Transformers 78613/8C

Description
1mH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet
Description
1mH General Purpose Pulse Transformer 1CT:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3729-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3729-ND
Pulse Transformers 811-3729-ND
1mH General Purpose Pulse Transformer 1CT:1 Through Hole

1mH General Purpose Pulse Transformer 1CT:1 Through Hole

Buy Now Datasheet
Pulse Transformer, 1Ct Murata Power Solutions - 62K1074 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1Ct Murata Power Solutions
62K1074
Pulse Transformer, 1Ct Murata Power Solutions 62K1074
PULSE TRANSFORMER, 1CT:1, 1000 uH, DIP; Turns Ratio:1CT:1; Inductance:1mH; DC Resistance:0.48ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78613/8C Series RoHS Compliant: Yes

PULSE TRANSFORMER, 1CT:1, 1000 uH, DIP; Turns Ratio:1CT:1; Inductance:1mH; DC Resistance:0.48ohm; ET Constant:15Vµs; Isolation Voltage:1kV; Product Range:78613/8C Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78613/8C
Transformers - Pulse Transformers 78613/8C
PULSE XFMR 1CT:1 1MH

PULSE XFMR 1CT:1 1MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers Transformers
Product Number 811-3729-ND 62K1074 78613/8C
Product Name Pulse Transformers Pulse Transformer, 1Ct Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-120M2SL FCT1-120M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
Isolation Transformer - 1321-3TW005-CC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details