Murata Power Solutions Pulse Transformers 78602/16JC

Description
3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3869-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3869-ND
Pulse Transformers 811-3869-ND
3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount

3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78602/16JC
Transformers - Pulse Transformers 78602/16JC
PULSE XFMR 1:1:1 3.35MH

PULSE XFMR 1:1:1 3.35MH

Supplier's Site
Pulse Transformer, 3.35Mh, 1 Murata - 50AJ6672 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 3.35Mh, 1 Murata
50AJ6672
Pulse Transformer, 3.35Mh, 1 Murata 50AJ6672
PULSE TRANSFORMER, 3.35MH, 1:1:1 ROHS COMPLIANT: YES

PULSE TRANSFORMER, 3.35MH, 1:1:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 811-3869-ND 78602/16JC 50AJ6672
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 3.35Mh, 1 Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITRA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details