Murata Power Solutions Pulse Transformers 78602/9JC

Description
10mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-2418-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2418-ND
Pulse Transformers 811-2418-ND
10mH General Purpose Pulse Transformer 1:1:1 Surface Mount

10mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 9055018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
9055018
Pulse Transformers 9055018
Murata Power Solutions 78602/9JC

Murata Power Solutions 78602/9JC

Supplier's Site
Pulse Transformers - 9055018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
9055018P
Pulse Transformers 9055018P
Murata Power Solutions 78602/9JC

Murata Power Solutions 78602/9JC

Supplier's Site
Pulse Transformers - 1709324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1709324
Pulse Transformers 1709324
Murata Power Solutions 78602/9JC

Murata Power Solutions 78602/9JC

Supplier's Site
Futian, China
Transformers - Pulse Transformers
78602/9JC
Transformers - Pulse Transformers 78602/9JC
XFRMR 1:1:1 56VUS SMD TOROID

XFRMR 1:1:1 56VUS SMD TOROID

Supplier's Site
Pulse Transformer, 1 Murata - 50AJ6676 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Murata
50AJ6676
Pulse Transformer, 1 Murata 50AJ6676
PULSE TRANSFORMER, 1:1:1, 10MH, 1KV ROHS COMPLIANT: YES

PULSE TRANSFORMER, 1:1:1, 10MH, 1KV ROHS COMPLIANT: YES

Supplier's Site
Pulse Transformer, 1 Murata Power Solutions - 32T2126 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1 Murata Power Solutions
32T2126
Pulse Transformer, 1 Murata Power Solutions 32T2126
PULSE TRANSFORMER, 1:1:1, 10000UH; Turns Ratio:1:1:1; Inductance:10mH; DC Resistance:1.8ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78602/9JC Series RoHS Compliant: Yes

PULSE TRANSFORMER, 1:1:1, 10000UH; Turns Ratio:1:1:1; Inductance:10mH; DC Resistance:1.8ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:78602/9JC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Power Transformers
Product Number 811-2418-ND 9055018 9055018P 78602/9JC 50AJ6676 32T2126
Product Name Pulse Transformers Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 1 Murata Pulse Transformer, 1 Murata Power Solutions
Category Signal Signal
Other Transformer Types / Applications Pulse Transformers Pulse Transformers; Single Phase Transformer Pulse Transformers Pulse Transformers
Mounting Chip Transformer Surface mount Chip Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A10-M14-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 750 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details