Murata Power Solutions 78601/16C
Murata Power Solutions 78601/16C
4mH General Purpose Pulse Transformer 1:1 Through Hole
TRANSFORMER 1:1:1 5000UH 28VUS
PULSE TRANSFORMER, 1:1, 4000 uH, DIP; Turns Ratio:1:1; Inductance:4mH; DC Resistance:0.84ohm; ET Constant:28Vµs; Isolation Voltage:1kV; Product Range:78601/16C Series; Winding Configuration:1:1 RoHS Compliant: Yes
PULSE TRANSFORMER, 1:1, 4MH, 1KV ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers | Transformers |
| Product Number | 7156967 | 811-2647-ND | 78601/16C | 62K0999 | 50AJ6664 |
| Product Name | Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers | Pulse Transformer, 1 Murata Power Solutions | Pulse Transformer, 1 Murata |
| Other Transformer Types / Applications | Pulse Transformers | Pulse Transformers | Pulse Transformers | ||
| Mounting | Through hole | Chip Transformer | PCB/SMD | ||
| Standards | RoHS |