Murata Power Solutions Pulse Transformers 78601/4JC

Description
58µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
58µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3868-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3868-ND
Pulse Transformers 811-3868-ND
58µH General Purpose Pulse Transformer 1:1 Surface Mount

58µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78601/4JC
Transformers - Pulse Transformers 78601/4JC
PULSE XFMR 1:1 58UH

PULSE XFMR 1:1 58UH

Supplier's Site
Pulse Transformer, 58Uh, 1 Murata - 50AJ6667 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 58Uh, 1 Murata
50AJ6667
Pulse Transformer, 58Uh, 1 Murata 50AJ6667
PULSE TRANSFORMER, 58UH, 1:1 ROHS COMPLIANT: YES

PULSE TRANSFORMER, 58UH, 1:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 811-3868-ND 78601/4JC 50AJ6667
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 58Uh, 1 Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNA-0239-D202TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details