Murata Power Solutions Pulse Transformers 78615/8JC-R

Description
1mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet
Description
1mH General Purpose Pulse Transformer 1CT:1CT Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78615/8JC-R-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78615/8JC-R-ND
Pulse Transformers 78615/8JC-R-ND
1mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

1mH General Purpose Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - 78615/8JC-R - 766185-78615/8JC-R - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78615/8JC-R
766185-78615/8JC-R
Pulse Transformers - 78615/8JC-R 766185-78615/8JC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766185-78615/8JC-R Series: * Family Name: 786J Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Alternative Parts (Cross-Reference): 78615/8JC; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766185-78615/8JC-R
Series: *
Family Name: 786J
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Alternative Parts (Cross-Reference): 78615/8JC;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
1MH Pulse Transformer - 166-78615/8JC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH Pulse Transformer
166-78615/8JC-R
1MH Pulse Transformer 166-78615/8JC-R
PULSE XFMR 1CT:1CT 1MH Product overview: 78615/8JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/8JC-R can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT 1MH Product overview: 78615/8JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78615/8JC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78615/8JC-R
Transformers - Pulse Transformers 78615/8JC-R
PULSE XFMR 1CT:1CT 1MH

PULSE XFMR 1CT:1CT 1MH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 78615/8JC-R-ND 766185-78615/8JC-R 166-78615/8JC-R 78615/8JC-R
Product Name Pulse Transformers Pulse Transformers - 78615/8JC-R 1MH Pulse Transformer Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.01 - 25 MHz Wideband RF / Pulse Transformer - LF-412 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 2.50E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details