Murata Power Solutions Pulse Transformers 78613/1MC

Description
2mH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet
Description
2mH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78613/1MC-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78613/1MC-ND
Pulse Transformers 78613/1MC-ND
2mH General Purpose Pulse Transformer 1CT:1 Surface Mount

2mH General Purpose Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
78613/1MC
Transformers - Pulse Transformers 78613/1MC
PULSE XFMR 1CT:1 2MH

PULSE XFMR 1CT:1 2MH

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers
Product Number 78613/1MC-ND 78613/1MC
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - F48-125 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers