Murata Power Solutions Pulse Transformers 76601/2C

Description
492µH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet
Description
492µH General Purpose Pulse Transformer 1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-1281-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-1281-5-ND
Pulse Transformers 811-1281-5-ND
492µH General Purpose Pulse Transformer 1:1 Through Hole

492µH General Purpose Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
0.8Ohm 22pF Pulse Transformer - 166-76601/2C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.8Ohm 22pF Pulse Transformer
166-76601/2C
0.8Ohm 22pF Pulse Transformer 166-76601/2C
Pulse Transformer 1:1 500Vrms 0.8Ohm Prim. DCR 22pF 4 Terminal Pin Thru-Hole Product overview: 76601/2C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8Ohm, 22pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 0.8Ohm, 22pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-76601/2C can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1 500Vrms 0.8Ohm Prim. DCR 22pF 4 Terminal Pin Thru-Hole Product overview: 76601/2C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8Ohm, 22pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 0.8Ohm, 22pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-76601/2C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 6299183 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
6299183
Pulse Transformers 6299183
Murata Power Solutions 76601/2C

Murata Power Solutions 76601/2C

Supplier's Site
Pulse Transformers - 1709232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1709232
Pulse Transformers 1709232
Murata Power Solutions 76601/2C

Murata Power Solutions 76601/2C

Supplier's Site
Futian, China
Transformers - Pulse Transformers
76601/2C
Transformers - Pulse Transformers 76601/2C
XFRMR 1:1 492UH 8.5VUS B

XFRMR 1:1 492UH 8.5VUS B

Supplier's Site
Pulse Transformers; Turns Ratio Murata Power Solutions - 62K0969 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformers; Turns Ratio Murata Power Solutions
62K0969
Pulse Transformers; Turns Ratio Murata Power Solutions 62K0969
PULSE TRANSFORMERS; Turns Ratio:1:1; Inductance:492µH; DC Resistance:0.8ohm; ET Constant:8.5Vµs; Isolation Voltage:500V; Product Range:-; Capacitance:22µF; DC Resistance Max:0.8ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

PULSE TRANSFORMERS; Turns Ratio:1:1; Inductance:492µH; DC Resistance:0.8ohm; ET Constant:8.5Vµs; Isolation Voltage:500V; Product Range:-; Capacitance:22µF; DC Resistance Max:0.8ohm; Transformer Mounting:PC Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Power Transformers
Product Number 811-1281-5-ND 166-76601/2C 6299183 76601/2C 62K0969
Product Name Pulse Transformers 0.8Ohm 22pF Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Pulse Transformers; Turns Ratio Murata Power Solutions
Category Signal Signal Signal
Other Transformer Types / Applications Pulse Transformers Pulse Transformer Pulse Transformers
Mounting Chip Transformer Through hole PCB/SMD
Unlock Full Specs
to access all available technical data