XFRMR MAX250 1.5KVDC 2.5 MH SMD
XFRMR MAX250 1.5KVDC 2.5 MH SMD Product overview: 78250MC from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 2.5 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78250MC can be used for catalog matching and distributor lookup.
XFRMR MAX250 1.5KVDC 2.5 MH SMD
ISOLATION TRANSFORMER; SMPS Transformer Type:Toroidal Converter; Current Rating:300mA; Frequency Range:-; Power Rating:-; Isolation Voltage:4kV; Secondary Voltages:-; Transformer Mounting:Surface Mount; Product Range:78250MC Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Power Transformers |
| Product Number | 811-1276-5-ND | 165-78250MC | 78250MC | 62K0979 |
| Product Name | Specialty Transformers | SMD 2.5 MH Specialty Transformer | Transformers - Specialty Transformers | Isolation Transformer; Smps Transformer Type Murata Power Solutions |
| Category | Signal | Signal | Signal |