Murata Power Solutions Specialty Transformers 78253/55MC-R

Description
TRANSFORMER 830UH MAX253 SMD
Request a Quote Datasheet
Description
TRANSFORMER 830UH MAX253 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-2646-1-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2646-1-ND
Specialty Transformers 811-2646-1-ND
TRANSFORMER 830UH MAX253 SMD

TRANSFORMER 830UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 811-2646-2-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2646-2-ND
Specialty Transformers 811-2646-2-ND
TRANSFORMER 830UH MAX253 SMD

TRANSFORMER 830UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 811-2646-6-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-2646-6-ND
Specialty Transformers 811-2646-6-ND
TRANSFORMER 830UH MAX253 SMD

TRANSFORMER 830UH MAX253 SMD

Buy Now Datasheet
Transformers - Specialty Transformers - 1016432-78253/55MC-R - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
1016432-78253/55MC-R
Transformers - Specialty Transformers 1016432-78253/55MC-R
Win Source Part Number: 1016432-78253/55MC-R Category: Transformers>Special ty Transformers Series: 78253 Package: Tape & Reel For Use With/Related Products: MAX253 Inductance: 830 µH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 500 Mounting: SMD (SMT) Weight: 0.035 oz (1 g) Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Murata Power Solutions Inc. Other Names: 811-2646-1,7825355MC R,811-2646-6,811-264 6-2 Base Product Number: 78253 Product Status: Not For New Designs

Win Source Part Number: 1016432-78253/55MC-R
Category: Transformers>Specialty Transformers
Series: 78253
Package: Tape & Reel
For Use With/Related Products: MAX253
Inductance: 830 µH
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 500
Mounting: SMD (SMT)
Weight: 0.035 oz (1 g)
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Murata Power Solutions Inc.
Other Names: 811-2646-1,7825355MCR,811-2646-6,811-2646-2
Base Product Number: 78253
Product Status: Not For New Designs

Buy Now Datasheet
Isolation Transformer; Smps Transformer Type Murata Power Solutions - 62K0992 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Smps Transformer Type Murata Power Solutions
62K0992
Isolation Transformer; Smps Transformer Type Murata Power Solutions 62K0992
ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:1W; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes

ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:200mA; Frequency Range:500kHz; Power Rating:1W; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes

Supplier's Site Datasheet
Tape&reel Rohs Compliant Murata Power Solutions - 94T3010 - Newark, An Avnet Company
Chicago, IL, United States
Tape&reel Rohs Compliant Murata Power Solutions
94T3010
Tape&reel Rohs Compliant Murata Power Solutions 94T3010
Tape&Reel RoHS Compliant: Yes

Tape&Reel RoHS Compliant: Yes

Supplier's Site
Futian, China
Transformers - Specialty Transformers
78253/55MC-R
Transformers - Specialty Transformers 78253/55MC-R
MAX 253 TX 5V INPUT 5V OUT SMD

MAX 253 TX 5V INPUT 5V OUT SMD

Supplier's Site
Specialty Transformers - 78253/55MC-R - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
78253/55MC-R
Specialty Transformers 78253/55MC-R
MAX 253 TX 5V INPUT 5V OUT SMD

MAX 253 TX 5V INPUT 5V OUT SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Power Transformers Power Transformers Transformers Transformers
Product Number 811-2646-1-ND 1016432-78253/55MC-R 62K0992 94T3010 78253/55MC-R 78253/55MC-R
Product Name Specialty Transformers Transformers - Specialty Transformers Isolation Transformer; Smps Transformer Type Murata Power Solutions Tape&reel Rohs Compliant Murata Power Solutions Transformers - Specialty Transformers Specialty Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data