Murata Power Solutions Pulse Transformers 77205C

Description
4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet
Description
4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3700-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3700-ND
Pulse Transformers 811-3700-ND
4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole

4mH SCR and Triac Trigger (Encapsulated) Pulse Transformer 1:1:1 Through Hole

Buy Now Datasheet
Pulse Transformer; Turns Ratio Murata Power Solutions - 70K7590 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
70K7590
Pulse Transformer; Turns Ratio Murata Power Solutions 70K7590
PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:4mH; DC Resistance:0.9ohm; ET Constant:240Vµs; Isolation Voltage:2.5kV; Product Range:77205C Series; Capacitance:35pF; External Depth:12.3mm; External Width:20.3mm RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:4mH; DC Resistance:0.9ohm; ET Constant:240Vµs; Isolation Voltage:2.5kV; Product Range:77205C Series; Capacitance:35pF; External Depth:12.3mm; External Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
77205C
Transformers - Pulse Transformers 77205C
PULSE XFMR 1:1:1 4MH

PULSE XFMR 1:1:1 4MH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Power Transformers Transformers
Product Number 811-3700-ND 70K7590 77205C
Product Name Pulse Transformers Pulse Transformer; Turns Ratio Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

SMT Flyback Transformers for Silicon Laboratories Si3402 - FA2805-CL FA2805-CLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Three Phase Transformers
View Details
Isolation Transformer - 1321-3TW040-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details