Murata Power Solutions Pulse Transformers 78601/4MC-R

Description
67µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
67µH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3533-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3533-1-ND
Pulse Transformers 811-3533-1-ND
67µH General Purpose Pulse Transformer 1:1 Surface Mount

67µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3533-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3533-2-ND
Pulse Transformers 811-3533-2-ND
67µH General Purpose Pulse Transformer 1:1 Surface Mount

67µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3533-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3533-6-ND
Pulse Transformers 811-3533-6-ND
67µH General Purpose Pulse Transformer 1:1 Surface Mount

67µH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Smd Transformer 1 Murata Power Solutions - 62K1010 - Newark, An Avnet Company
Chicago, IL, United States
Smd Transformer 1 Murata Power Solutions
62K1010
Smd Transformer 1 Murata Power Solutions 62K1010
SMD Transformer 1:1 100uH 4Vus RoHS Compliant: Yes

SMD Transformer 1:1 100uH 4Vus RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Transformers - Pulse Transformers
78601/4MC-R
Transformers - Pulse Transformers 78601/4MC-R
PULSE XFMR 1:1 67UH

PULSE XFMR 1:1 67UH

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Transformers Power Transformers Transformers
Product Number 811-3533-1-ND 62K1010 78601/4MC-R
Product Name Pulse Transformers Smd Transformer 1 Murata Power Solutions Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-273U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Control Circuit Transformer - 1497A-A2-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 230 to 575 volts
Power Rating (VA) 75 VA
View Details
HA4061-AL Flyback Transformer for LT3751 - HA4061-AL - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2 suppliers