Murata Power Solutions Specialty Transformers 78253/55C

Description
TRANSFORMER 830UH MAX253 TH
Request a Quote Datasheet
Description
TRANSFORMER 830UH MAX253 TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 811-1271-5-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
811-1271-5-ND
Specialty Transformers 811-1271-5-ND
TRANSFORMER 830UH MAX253 TH

TRANSFORMER 830UH MAX253 TH

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
78253/55C
Transformers - Specialty Transformers 78253/55C
XFRMR 5V IN/OUT MAX 253 DIP

XFRMR 5V IN/OUT MAX 253 DIP

Supplier's Site
Isolation Transformer, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions - 50M7060 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions
50M7060
Isolation Transformer, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions 50M7060
Isolation Transformer, 1 W, 1 x 5V, 5V, 200 mA RoHS Compliant: Yes

Isolation Transformer, 1 W, 1 x 5V, 5V, 200 mA RoHS Compliant: Yes

Supplier's Site
Toroidal Inductor, 1.1Mh, 200Ma; Secondary Voltages Murata Power Solutions - 62K0990 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor, 1.1Mh, 200Ma; Secondary Voltages Murata Power Solutions
62K0990
Toroidal Inductor, 1.1Mh, 200Ma; Secondary Voltages Murata Power Solutions 62K0990
TOROIDAL INDUCTOR, 1.1MH, 200mA; Secondary Voltages:5V; Power Rating:1W; Current Rating:200mA; Isolation Voltage:1500V; Product Range:-; DC Resistance Max:1.5ohm; Inductance:1.1mH; Input Voltage:5VAC; Leakage Inductance:1µH RoHS Compliant: Yes

TOROIDAL INDUCTOR, 1.1MH, 200mA; Secondary Voltages:5V; Power Rating:1W; Current Rating:200mA; Isolation Voltage:1500V; Product Range:-; DC Resistance Max:1.5ohm; Inductance:1.1mH; Input Voltage:5VAC; Leakage Inductance:1µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transformers Transformers Power Transformers Power Transformers
Product Number 811-1271-5-ND 78253/55C 50M7060 62K0990
Product Name Specialty Transformers Transformers - Specialty Transformers Isolation Transformer, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions Toroidal Inductor, 1.1Mh, 200Ma; Secondary Voltages Murata Power Solutions
Category Signal Signal
Other Transformer Types / Applications Specialty Transformers
Mounting Chip Transformer PCB/SMD
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-118X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Automatic 300KVA 400KVA 500KVA Transformer Price 300 400 500 KVA - No.1601441432168 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details