Murata Power Solutions Pulse Transformers 78601/9C

Description
Murata Power Solutions 78601/9C
Request a Quote Datasheet
Description
Murata Power Solutions 78601/9C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 7156961 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
7156961
Pulse Transformers 7156961
Murata Power Solutions 78601/9C

Murata Power Solutions 78601/9C

Supplier's Site
Pulse Transformers - 7156961P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
7156961P
Pulse Transformers 7156961P
Murata Power Solutions 78601/9C

Murata Power Solutions 78601/9C

Supplier's Site
Pulse Transformers - 1068841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pulse Transformers
1068841
Pulse Transformers 1068841
Murata Power Solutions 78601/9C

Murata Power Solutions 78601/9C

Supplier's Site
Pulse Transformers - 811-2650-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-2650-ND
Pulse Transformers 811-2650-ND
10mH General Purpose Pulse Transformer 1:1 Through Hole

10mH General Purpose Pulse Transformer 1:1 Through Hole

Buy Now Datasheet
1.3Ohm 121pF Pulse Transformer - 166-78601/9C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3Ohm 121pF Pulse Transformer
166-78601/9C
1.3Ohm 121pF Pulse Transformer 166-78601/9C
Pulse Transformer 1:1 1000Vrms 1.3Ohm Prim. DCR 121pF 6 Terminal Pin Thru-Hole Product overview: 78601/9C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3Ohm, 121pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.3Ohm, 121pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/9C can be used for catalog matching and distributor lookup.

Pulse Transformer 1:1 1000Vrms 1.3Ohm Prim. DCR 121pF 6 Terminal Pin Thru-Hole Product overview: 78601/9C from Murata Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3Ohm, 121pF. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 1.3Ohm, 121pF. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78601/9C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
78601/9C
Transformers - Pulse Transformers 78601/9C
TRANSFORMER 1:1 10000UH 56VUS

TRANSFORMER 1:1 10000UH 56VUS

Supplier's Site
Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1014 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer; Turns Ratio Murata Power Solutions
62K1014
Pulse Transformer; Turns Ratio Murata Power Solutions 62K1014
PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:10mH; DC Resistance:1.3ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:-; Capacitance:121pF; DC Resistance Max:1.3ohm; Leakage Inductance:0.86µH; Winding Configuration:1:1 RoHS Compliant: Yes

PULSE TRANSFORMER; Turns Ratio:1:1; Inductance:10mH; DC Resistance:1.3ohm; ET Constant:56Vµs; Isolation Voltage:1kV; Product Range:-; Capacitance:121pF; DC Resistance Max:1.3ohm; Leakage Inductance:0.86µH; Winding Configuration:1:1 RoHS Compliant: Yes

Supplier's Site
Transformer, 1 Murata Power Solutions - 40AH2572 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 1 Murata Power Solutions
40AH2572
Transformer, 1 Murata Power Solutions 40AH2572
TRANSFORMER, 1:1, 0.1H, DIL; Turns Ratio:1:1; Isolation Voltage:1kV; Product Range:-; Inductance:10mH; DC Resistance:1.3ohm; ET Constant:56V?s; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

TRANSFORMER, 1:1, 0.1H, DIL; Turns Ratio:1:1; Isolation Voltage:1kV; Product Range:-; Inductance:10mH; DC Resistance:1.3ohm; ET Constant:56V?s; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Power Transformers
Product Number 7156961 7156961P 811-2650-ND 166-78601/9C 78601/9C 62K1014
Product Name Pulse Transformers Pulse Transformers Pulse Transformers 1.3Ohm 121pF Pulse Transformer Transformers - Pulse Transformers Pulse Transformer; Turns Ratio Murata Power Solutions
Other Transformer Types / Applications Pulse Transformers Pulse Transformers Pulse Transformers General Purpose Pulse Transformer
Mounting Through hole Chip Transformer PCB/SMD
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data