Murata Power Solutions SMD 2.5 MH Specialty Transformer 78250MVC-R

Description
XFRMR MAX250 4KVDC 2.5 MH SMD Product overview: 78250MVC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 2.5 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78250MVC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR MAX250 4KVDC 2.5 MH SMD Product overview: 78250MVC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 2.5 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78250MVC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5 MH Specialty Transformer - 165-78250MVC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5 MH Specialty Transformer
165-78250MVC-R
SMD 2.5 MH Specialty Transformer 165-78250MVC-R
XFRMR MAX250 4KVDC 2.5 MH SMD Product overview: 78250MVC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 2.5 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78250MVC-R can be used for catalog matching and distributor lookup.

XFRMR MAX250 4KVDC 2.5 MH SMD Product overview: 78250MVC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5 MH. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 2.5 MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78250MVC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 78250MVC-R-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
78250MVC-R-ND
Specialty Transformers 78250MVC-R-ND
XFRMR MAX250 4KVDC 2.5 MH SMD

XFRMR MAX250 4KVDC 2.5 MH SMD

Buy Now Datasheet
Transformers - Specialty Transformers - 999988-78250MVC-R - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Specialty Transformers
999988-78250MVC-R
Transformers - Specialty Transformers 999988-78250MVC-R
Win Source Part Number: 999988-78250MVC-R Category: Transformers>Special ty Transformers Series: 78250 Package: Tape & Reel (TR) For Use With/Related Products: MAX250/MAX251 Inductance: 2 mH Height - Seated (Max): 0.250" (6.35mm) Standard Package: 500 Mounting: SMD (SMT) Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Murata Power Solutions Inc. Base Product Number: 78250 Product Status: Not For New Designs

Win Source Part Number: 999988-78250MVC-R
Category: Transformers>Specialty Transformers
Series: 78250
Package: Tape & Reel (TR)
For Use With/Related Products: MAX250/MAX251
Inductance: 2 mH
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 500
Mounting: SMD (SMT)
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Murata Power Solutions Inc.
Base Product Number: 78250
Product Status: Not For New Designs

Buy Now Datasheet
Futian, China
Transformers - Specialty Transformers
78250MVC-R
Transformers - Specialty Transformers 78250MVC-R
XFRMR MAX250 4KVDC 2.5 MH SMD

XFRMR MAX250 4KVDC 2.5 MH SMD

Supplier's Site
Max250 Tx 4Kvdc 2.5 Mh Smd Rohs Compliant Murata Power Solutions - 62K0982 - Newark, An Avnet Company
Chicago, IL, United States
Max250 Tx 4Kvdc 2.5 Mh Smd Rohs Compliant Murata Power Solutions
62K0982
Max250 Tx 4Kvdc 2.5 Mh Smd Rohs Compliant Murata Power Solutions 62K0982
Max250 TX 4kVDC 2.5 mH SMD RoHS Compliant: Yes

Max250 TX 4kVDC 2.5 mH SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Power Transformers
Product Number 165-78250MVC-R 78250MVC-R-ND 999988-78250MVC-R 78250MVC-R 62K0982
Product Name SMD 2.5 MH Specialty Transformer Specialty Transformers Transformers - Specialty Transformers Transformers - Specialty Transformers Max250 Tx 4Kvdc 2.5 Mh Smd Rohs Compliant Murata Power Solutions
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 161H10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 5 volts
Power Rating (VA) 24 VA
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-1000U (End of Life) - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
Custom Transform Auto Transformers Electrical Power 480V 440V 415V 400V 380v 230V 208V 127V - No.1601425657900 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Autotransformer; Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497B-A5-M12-2-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details