XFRMR MAX250 4KVDC 2.5 MH DIP Product overview: 78253/35C from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 MH, DIP. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, 2.5 MH, DIP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35C can be used for catalog matching and distributor lookup.
Murata Power Solutions 78253/35C
Murata Power Solutions 78253/35C
Murata Power Solutions 78253/35C
TRANSFORMER 380UH MAX253 TH
ISOLATION TRANSFORMER; SMPS Transformer Type:Converter; Current Rating:100mA; Frequency Range:500kHz; Power Rating:500mW; Isolation Voltage:1.5kV; Secondary Voltages:5V; Transformer Mounting:Surface Mount; Inductance:0.38mH RoHS Compliant: Yes
SMPS TRANSFORMER, 0.1A, SMT ROHS COMPLIANT: YES
XFRMR MAX250 4KVDC 2.5 MH DIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 165-78253/35C | 7156879 | 7156879P | 811-3531-5-ND | 62K0984 | 50AJ6653 | 78253/35C |
| Product Name | 2.5 MH DIP Specialty Transformer | Pulse Transformers | Pulse Transformers | Specialty Transformers | Isolation Transformer; Smps Transformer Type Murata Power Solutions | Smps Transformer, 0.1A, Smt Rohs Compliant Murata | Transformers - Specialty Transformers |
| Category | Signal | Signal | Signal | ||||
| Mounting | Through Hole | Through hole | Chip Transformer | PCB/SMD | |||
| Other Transformer Types / Applications | Pulse Transformers | Pulse Transformers | Specialty Transformers | ||||
| Standards | RoHS | RoHS |