Murata Power Solutions 76253/55ENC
Murata Power Solutions 76253/55ENC
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133649-76253/55ENC
Packaging: Tube
Mounting Style: Through Hole
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 250μH
Categories: Transformers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.502" (12.75mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Parts Dimension: 0.591" L x 0.591" W (15.00mm x 15.00mm)
250µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1.33 Through Hole
XFRMR 5V IN/OUT MAX253 EN
XFRMR 5V IN/OUT MAX253 EN
CONVERTER TRANSFORMER; SMPS Transformer Type:Toroidal Converter; Current Rating:-; Frequency Range:-; Power Rating:-; Isolation Voltage:6kV; Secondary Voltages:5V; Transformer Mounting:Through Hole; Product Range:76253/XXENC Series RoHS Compliant: Yes
| RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Power Transformers |
| Product Number | 7156927 | 1133649-76253/55ENC | 811-1283-5-ND | 76253/55ENC | 76253/55ENC | 62K0963 |
| Product Name | Pulse Transformers | Pulse Transformers - 76253/55ENC | Pulse Transformers | Pulse Transformers | Transformers - Pulse Transformers | Converter Transformer; Smps Transformer Type Murata Power Solutions |
| Other Transformer Types / Applications | Pulse Transformers | Pulse Transformers | ||||
| Mounting | Through hole | Chip Transformer | Through Hole | PCB/SMD | ||
| Standards | RoHS | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |