Murata Power Solutions Pulse Transformers 78602/1JC-R

Description
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet
Description
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3537-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3537-6-ND
Pulse Transformers 811-3537-6-ND
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount

1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3537-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3537-1-ND
Pulse Transformers 811-3537-1-ND
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount

1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3537-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3537-2-ND
Pulse Transformers 811-3537-2-ND
1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount

1.89mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78602/1JC-R
Transformers - Pulse Transformers 78602/1JC-R
PULSE XFMR 1:1:1 1.89MH

PULSE XFMR 1:1:1 1.89MH

Supplier's Site
Pulse Transformer, 1.89Mh, 1 Murata - 50AJ6670 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Transformer, 1.89Mh, 1 Murata
50AJ6670
Pulse Transformer, 1.89Mh, 1 Murata 50AJ6670
PULSE TRANSFORMER, 1.89MH, 1:1:1 ROHS COMPLIANT: YES

PULSE TRANSFORMER, 1.89MH, 1:1:1 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number 811-3537-6-ND 78602/1JC-R 50AJ6670
Product Name Pulse Transformers Transformers - Pulse Transformers Pulse Transformer, 1.89Mh, 1 Murata
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Chassis Mount Quick Pack™ Power Transformers - FD6-12 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers