DigiKey Datasheets for Transformers

Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 27
Product Name Notes
1.8VA PWR XFMR 50/60HZ
100µH VDSL Pulse Transformer 1.4:1 Surface Mount
1000A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
1000A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
100A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 160Ohm Through Hole
100A Current Sense Transformer 10Hz ~ 5kHz Free Hanging (In-Line)
100A Current Sense Transformer 20Hz ~ 1kHz 390Ohm Free Hanging (In-Line)
100A Current Sense Transformer 20Hz ~ 1kHz 57Ohm Through Hole
100A Current Sense Transformer 20Hz ~ 1kHz 73Ohm Through Hole
100A Current Sense Transformer 20Hz ~ 200kHz 21Ohm Free Hanging (In-Line)
100A Current Sense Transformer 20Hz ~ 200kHz 22Ohm Through Hole
100A Current Sense Transformer 20Hz ~ 200kHz 63Ohm Free Hanging (In-Line)
100A Current Sense Transformer 50/60Hz 21.3Ohm Through Hole
100A Current Sense Transformer 50/60Hz 285Ohm Chassis Mount
100A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
100A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
100A Current Sense Transformer 50Hz ~ 400Hz
100A Current Sense Transformer Free Hanging (In-Line)
100A Current Sense Transformer
10A 1000:1 Current Sense Transformer 50/60Hz Through Hole
10A 1:100 Current Sense Transformer 250kHz Min 5.5Ohm Secondary 2mH Surface Mount
10A 1:125 Current Sense Transformer 250kHz Min 8.5Ohm Secondary 3mH Surface Mount
10A 1:166 Current Sense Transformer 50Hz ~ 400Hz 2mOhm Primary, 23Ohm Secondary Through Hole
10A 1:200 Current Sense Transformer 250kHz Min 550mOhm Secondary 80µH Surface Mount
10A 1:30 Current Sense Transformer 250kHz Min 870mOhm Secondary 180µH Surface Mount
10A 1:40 Current Sense Transformer 250kHz Min 1.14Ohm Secondary 320µH Surface Mount
10A 1:50 Current Sense Transformer 250kHz Min 1.5Ohm Secondary 500µH Surface Mount
10A 1:60 Current Sense Transformer 250kHz Min 1.75Ohm Secondary 720µH Surface Mount
10A 1:70 Current Sense Transformer 250kHz Min 4.75Ohm Secondary 980µH Surface Mount
10A 500:1 Current Sense Transformer 50/60Hz Through Hole
10A Current Sense Transformer 20Hz ~ 1kHz 49Ohm Free Hanging (In-Line)
10A Current Sense Transformer 20Hz ~ 1kHz 95Ohm Through Hole
10A Current Sense Transformer 50/60Hz 40Ohm Through Hole
10A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
110A Current Sense Transformer 20kHz ~ 200kHz 580mOhm Max 14mH Through Hole
115V INPUT 1.5VA PWR XFMR
1200A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
1200A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
1200A Current Sense Transformer
120A 3000:1 Current Sense Transformer 50/60Hz Chassis Mount
125mA 1:200 Current Sense Transformer 50kHz ~ 500kHz 4.5Ohm 76mH Through Hole
15µH Pulse Transformer 1:1 Surface Mount
150A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 135Ohm Through Hole
150A Current Sense Transformer 50/60Hz 11Ohm Through Hole
150A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
150A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
150A Current Sense Transformer 50Hz ~ 400Hz
150A Current Sense Transformer Free Hanging (In-Line)
150A Current Sense Transformer
15A Current Sense Transformer 50/60Hz 40Ohm Through Hole
15A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
16mH VDSL Pulse Transformer 1.4:1 Surface Mount
1A Current Sense Transformer 50Hz ~ 400Hz 125mOhm Primary, 23Ohm Secondary Through Hole
2.3VA PWR XFMR 50/60HZ
2.4VA PWR XFMR 50/60HZ
2.8VA PWR XFMR 50/60HZ
20µH Pulse Transformer 1:1:1 Surface Mount
200A CT
200A Current Sense Transformer 10Hz ~ 5kHz Free Hanging (In-Line)
200A Current Sense Transformer 20Hz ~ 1kHz 73Ohm Through Hole
200A Current Sense Transformer 20Hz ~ 200kHz 73Ohm Free Hanging (In-Line)
200A Current Sense Transformer 50/60Hz 11Ohm Through Hole
200A Current Sense Transformer 50Hz ~ 400Hz 74Ohm Free Hanging (In-Line)
200A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
200A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
200A Current Sense Transformer 50Hz ~ 400Hz
200A Current Sense Transformer Free Hanging (In-Line)
200A Current Sense Transformer
20A Current Sense Transformer 20Hz ~ 1kHz 24Ohm Through Hole
20A Current Sense Transformer 20Hz ~ 1kHz 41Ohm Free Hanging (In-Line)
20A Current Sense Transformer 20Hz ~ 1kHz 44Ohm Free Hanging (In-Line)
20A Current Sense Transformer 50/60Hz 40Ohm Through Hole
20A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
230V INPUT 0.6VA PWR XFMR
230V INPUT 1.2VA PWR XFMR
230V INPUT 1.5VA PWR XFMR
230V INPUT 1VA PWR XFMR
250A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
25A 1:100 Current Sense Transformer 50kHz ~ 500kHz 2Ohm 18mH Through Hole
25A 1:1000 Current Sense Transformer 50kHz ~ 500kHz 50Ohm 1.9H Through Hole
25A 1:500 Current Sense Transformer 50kHz ~ 500kHz 16Ohm 470mH Through Hole
25A Current Sense Transformer 20kHz ~ 200kHz 1.55Ohm Max 14mH Through Hole
25A Current Sense Transformer 20kHz ~ 200kHz 3.75Ohm Max 55mH Through Hole
25A Current Sense Transformer 50/60Hz 46Ohm Through Hole
25A Current Sense Transformer 50/60Hz 48Ohm Through Hole
2VA PWR XFMR 50/60HZ
300A Current Sense Transformer 48Hz ~ 62Hz DIN Rail, Panel
300A Current Sense Transformer 50/60Hz 103Ohm Chassis Mount
300A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
300A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
300A Current Sense Transformer 50Hz ~ 400Hz
300A Current Sense Transformer Free Hanging (In-Line)
300A Current Sense Transformer
30A 1:500 Current Sense Transformer 50Hz ~ 400Hz 3mOhm Primary, 21Ohm Secondary Through Hole
30A Current Sense Transformer 10Hz ~ 5kHz Free Hanging (In-Line)
30A Current Sense Transformer 50/60Hz 46Ohm Through Hole
30A Current Sense Transformer 50/60Hz 48Ohm Through Hole
30A Current Sense Transformer 50/60Hz 492Ohm Chassis Mount
30A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
35A Current Sense Transformer 20kHz ~ 200kHz 340mOhm Max 3.5mH Through Hole
3A 1:50 Current Sense Transformer 50Hz ~ 400Hz 19.5mOhm Primary, 23Ohm Secondary Through Hole
400A Current Sense Transformer Free Hanging (In-Line)
400A Current Sense Transformer
40A Current Sense Transformer 20Hz ~ 1kHz 134Ohm Free Hanging (In-Line)
40A Current Sense Transformer 20Hz ~ 1kHz 134Ohm Through Hole
40A Current Sense Transformer 50/60Hz 49.3Ohm Through Hole
4A Current Sense Transformer 20Hz ~ 1kHz 49Ohm Free Hanging (In-Line)
500A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
500A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
500A Current Sense Transformer Free Hanging (In-Line)
500mA 1:50 Current Sense Transformer 50kHz ~ 500kHz 500mOhm 4.7mH Through Hole
50A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 157Ohm Through Hole
50A Current Sense Transformer 20Hz ~ 1kHz 106Ohm Through Hole
50A Current Sense Transformer 20Hz ~ 1kHz 22Ohm Free Hanging (In-Line)
50A Current Sense Transformer 20Hz ~ 1kHz 32Ohm Through Hole
50A Current Sense Transformer 20Hz ~ 200kHz 106Ohm Free Hanging (In-Line)
50A Current Sense Transformer 20Hz ~ 200kHz 187Ohm Free Hanging (In-Line)
50A Current Sense Transformer 20Hz ~ 200kHz 35Ohm Free Hanging (In-Line)
50A Current Sense Transformer 20Hz ~ 200kHz 35Ohm Through Hole
50A Current Sense Transformer 20Hz ~ 200kHz 90Ohm Free Hanging (In-Line)
50A Current Sense Transformer 20kHz ~ 200kHz 88Ohm Through Hole
50A Current Sense Transformer 50/60Hz 49.3Ohm Through Hole
50A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
50A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
50A Current Sense Transformer Free Hanging (In-Line)
50A Current Sense Transformer
5A Current Sense Transformer 50/60Hz 40Ohm Through Hole
5A Current Sense Transformer 50/60Hz 41.8Ohm Through Hole
5A Current Sense Transformer Chassis Mount
600A Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
600A Current Sense Transformer
60A Current Sense Transformer 10Hz ~ 5kHz Free Hanging (In-Line)
60A Current Sense Transformer 50/60Hz 24Ohm Through Hole
60A Current Sense Transformer Free Hanging (In-Line)
7µH Pulse Transformer 1:1 Surface Mount
7µH Pulse Transformer 1:1:2 Surface Mount
7.5µH Pulse Transformer 1:1 Surface Mount
70A Current Sense Transformer 20kHz ~ 200kHz 12.4Ohm Max 130mH Through Hole
750A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
750A Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
75A 1:2500 Current Sense Transformer 50Hz ~ 60Hz 218Ohm Through Hole
75A Current Sense Transformer 20Hz ~ 1kHz 190Ohm Through Hole
75A Current Sense Transformer 20Hz ~ 200kHz 109Ohm Free Hanging (In-Line)
75A Current Sense Transformer 20Hz ~ 200kHz 109Ohm Through Hole
75A Current Sense Transformer 20Hz ~ 200kHz 150Ohm Free Hanging (In-Line)
75A Current Sense Transformer 20Hz ~ 200kHz 160Ohm Free Hanging (In-Line)
75A Current Sense Transformer 20Hz ~ 200kHz 80Ohm Through Hole
75A Current Sense Transformer 50/60Hz 24Ohm Through Hole
75A Current Sense Transformer Free Hanging (In-Line)
7A Current Sense Transformer 20Hz ~ 1kHz 38Ohm Free Hanging (In-Line)
800A Current Sense Transformer
80A 3000:1 Current Sense Transformer 50Hz ~ 60Hz Chassis Mount
80A Current Sense Transformer 20kHz ~ 200kHz 3.5Ohm Max 56mH Through Hole
80A Current Sense Transformer 50/60Hz 352Ohm Chassis Mount
80A Current Sense Transformer 50Hz ~ 400Hz Chassis Mount
80A Current Sense Transformer 50Hz ~ 400Hz
ANSI METERING CLASS CURRENT TRAN
CI-5RL500
CI-5RL601
CI-FN550
CI-TM25050
COMMERCIAL CLASS CURRENT TRANSFO
CORE BALANCE CURRENT TRANSFORMER
CTA6X SPLIT CORE CURRENT TRANSFO
CTD-3X CURRENT TRANSFORMER 200A
CTD-4X CURRENT TRANSFORMER 400A
CURR SENSE XFMR 150A IN-LINE
CURR SENSE XFMR 200A DIN RAIL
CURR SENSE XFMR 50A DIN RAIL
CURR SENSE XFMR 75A CHAS MNT
Current Sense Transformer 20Hz ~ 1kHz Free Hanging (In-Line)
Current Sense Transformer 20Hz ~ 1kHz Through Hole
Current Sense Transformer 20Hz ~ 200kHz
Current Sense Transformer 50/60Hz 515mOhm Free Hanging (In-Line)
Current Sense Transformer 50/60Hz Chassis Mount
Current Sense Transformer 50/60Hz
Current Sense Transformer 50Hz ~ 1kHz Panel Mount
Current Sense Transformer 50Hz ~ 400Hz Free Hanging (In-Line)
Current Sense Transformer Surface Mount
Current Sense Transformer Through Hole
Current Sense Transformer
CURRENT SENSE XFRM
CURRENT SENSOR CTA5X100A5A
CURRENT SENSOR CTA5X150A5A
CURRENT SENSOR CTA5X200A5A
CURRENT SENSOR CTA5X250A5A
CURRENT SENSOR CTA6X200A5A
CURRENT SENSOR CTA6X300A5A
CURRENT SENSOR CTA6X400A5A
CURRENT TRANSFORMER REV.17
Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 120kHz Surface Mount
Flyback Converters For For DC/DC Converters SMPS Transformer 2500Vrms Isolation 400kHz Surface Mount
Flyback Converters For SMPS Transformer Isolation Surface Mount
Interface, MIL-STD-1553 Pulse Transformer 1CT:2.5CT, 1CT:1.79CT Through Hole
Pulse Transformer
PWR XFMR 1VA TH
PWR XFMR 2.3VA TH
PWR XFMR LAMINATED 1000VA CHAS
PWR XFMR LAMINATED 10VA TH
PWR XFMR LAMINATED 1500VA CHAS
PWR XFMR LAMINATED 2.5VA TH
PWR XFMR LAMINATED 2000VA CHAS
PWR XFMR LAMINATED 20VA TH
PWR XFMR LAMINATED 25VA CHAS MT
PWR XFMR LAMINATED 30VA TH
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 50VA TH
PWR XFMR LAMINATED 5VA TH
PWR XFMR LAMINATED 750VA CHAS MT
PWR XFMR LAMINATED 80VA CHAS MT
RF Balun 10MHz ~ 1GHz 1:1 6-SMD Module
RF Balun 10MHz ~ 1GHz 1:1 6-SMD
RF Balun 1GHz ~ 1.5GHz 75 / 75Ohm 0806 (2016 Metric)
RF Balun 1MHz ~ 1GHz 1.5:1 5-SMD Module
RF Balun 1MHz ~ 500MHz 1:1 5-SMD Module
RF Balun 4.5MHz ~ 1.5GHz 50 / 50Ohm 5-SMD Module
RF Balun 4.5MHz ~ 1.5GHz 75 / 75Ohm 5-SMD Module
RF Balun 400MHz ~ 1.8GHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad
RF Balun 45MHz ~ 870MHz 50 / 50Ohm 0805 (2012 Metric), 4 PC Pad
RF Balun 45MHz ~ 870MHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad
RF Balun 50kHz ~ 450MHz 1:1 5-SMD Module
RF Balun 50MHz ~ 1.2GHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad
RF Balun 50MHz ~ 1GHz 75 / 75Ohm 6-SMD Module
RF Balun 5MHz ~ 200MHz 1:4 5-SMD Module
RF Balun 5MHz ~ 500MHz 1.5:1 5-SMD
RF Balun 950MHz ~ 2.15GHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad
SENSOR CURRENT XFRMR
SMT CURRENT SENSE TRANSFORMER
SOLID CORE CURRENT TRANSFORMER 2
SPLIT CORE CS 600A / 333MV, 0.5%
SPLIT CORE CURRENT TRANSFORMER;
SPLIT-CORE CURRENT TRANSFORMER;
THT CURRENT SENSE TRANSFORMER
TRANSFORMER CCFL 4W 10V 7MA SMD
TRANSFORMER CCFL 4W 13V 7MA SMD
TRANSFORMER CCFL 4W 15V 7MA SMD
TRANSFORMER CCFL 4W 26V 7MA SMD
TRANSFORMER CCFL 6W 11V 11MA SMD
TRANSFORMER CCFL 6W 13V 11MA SMD
TRANSFORMER CCFL 6W 15V 11MA SMD
TRANSFORMER CCFL 6W 20V 11MA SMD
TRANSFORMER CCFL 6W 26V 11MA SMD
TRANSFORMER CURRENT COMMERCIAL
TRANSFORMER CURRENT SENSE SPLIT
TRANSFORMR CCFL 14W 13V 30MA SMD
TRANSFORMR CCFL 14W 15V 30MA SMD
TRANSFORMR CCFL 14W 20V 30MA
TRANSFORMR CCFL 2.5W 13V 5MA SMD
TRANSFORMR CCFL 2.5W 15V 5MA SMD
TRANSFORMR CCFL 2.5W 20V 5MA SMD
XFORMER ANSI METERING CURRENT RL
XFRMR ISOL 120V TO 120V 1200VA
XFRMR ISOL 120V TO 120V 1800VA
XFRMR ISOL 120V TO 120V 300VA
XFRMR ISOL 120V TO 120V 600VA
ZERO SEQUENCE CURRENTTRANSFORMER

<< Prev Next >>