Murata Power Solutions Pulse Transformers 78601/9JC-R

Description
10mH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet
Description
10mH General Purpose Pulse Transformer 1:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 811-3535-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3535-2-ND
Pulse Transformers 811-3535-2-ND
10mH General Purpose Pulse Transformer 1:1 Surface Mount

10mH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3535-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3535-6-ND
Pulse Transformers 811-3535-6-ND
10mH General Purpose Pulse Transformer 1:1 Surface Mount

10mH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3535-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3535-1-ND
Pulse Transformers 811-3535-1-ND
10mH General Purpose Pulse Transformer 1:1 Surface Mount

10mH General Purpose Pulse Transformer 1:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78601/9JC-R
Transformers - Pulse Transformers 78601/9JC-R
PULSE XFMR 1:1 10MH

PULSE XFMR 1:1 10MH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 811-3535-2-ND 78601/9JC-R
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun - 2312-QPP0021SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Step Down Transformers - 1672327-3 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 36 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details