Murata Power Solutions 3.35MH Pulse Transformer 78602/16JC-R

Description
PULSE XFMR 1:1:1 3.35MH Product overview: 78602/16JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.35MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/16JC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1:1:1 3.35MH Product overview: 78602/16JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.35MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/16JC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.35MH Pulse Transformer - 166-78602/16JC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.35MH Pulse Transformer
166-78602/16JC-R
3.35MH Pulse Transformer 166-78602/16JC-R
PULSE XFMR 1:1:1 3.35MH Product overview: 78602/16JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.35MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/16JC-R can be used for catalog matching and distributor lookup.

PULSE XFMR 1:1:1 3.35MH Product overview: 78602/16JC-R from Murata Power Solutions is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.35MH. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, 3.35MH. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-78602/16JC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 811-3536-1-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3536-1-ND
Pulse Transformers 811-3536-1-ND
3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount

3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3536-2-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3536-2-ND
Pulse Transformers 811-3536-2-ND
3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount

3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 811-3536-6-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
811-3536-6-ND
Pulse Transformers 811-3536-6-ND
3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount

3.35mH General Purpose Pulse Transformer 1:1:1 Surface Mount

Buy Now Datasheet
Pulse Transformers - 78602/16JC-R - 766179-78602/16JC-R - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 78602/16JC-R
766179-78602/16JC-R
Pulse Transformers - 78602/16JC-R 766179-78602/16JC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 766179-78602/16JC-R Series: * Categories: Transformers Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm) Height - Seated (Maximum): 0.250" (6.35mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 766179-78602/16JC-R
Series: *
Categories: Transformers
Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum): 0.250" (6.35mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78602/16JC-R
Transformers - Pulse Transformers 78602/16JC-R
PULSE XFMR 1:1:1 3.35MH

PULSE XFMR 1:1:1 3.35MH

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-78602/16JC-R 811-3536-1-ND 766179-78602/16JC-R 78602/16JC-R
Product Name 3.35MH Pulse Transformer Pulse Transformers Pulse Transformers - 78602/16JC-R Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 2.50E7 Hz
View Details
500KVA 630KVA 3 Phase MV&HV transformers Dry Power Step Down Transformer 380V 415V 400V 440V to 380V 415V 400V 250KVA 600KVA 800KVA 1000KVA - No.1601415767376 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details
Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details