500µH General Purpose Pulse Transformer 1CT:1CT Through Hole
TRANSFORMER 1CT:1CT 500UH 10VUS
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1CT:1CT; Inductance:500µH; DC Resistance:0.34ohm; ET Constant:10Vµs; Isolation Voltage:1kV; Product Range:78615/2C Series; Capacitance:7µF; DC Resistance Max:0.34ohm RoHS Compliant: Yes
Pulse Transformer, PCB, 1CT:1CT, 500 H, 0.34 ohm, 10 V s, 1 kV RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | 811-2655-ND | 78615/2C | 62K1086 | 59M6108 |
| Product Name | Pulse Transformers | Transformers - Pulse Transformers | General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions | Pulse Transformer, Pcb, 1Ct Murata Power Solutions |
| Category | Signal | Signal |