67µH General Purpose Pulse Transformer 1CT:1CT Through Hole
PULSE TRANSFORMER, 1CT:1CT, 100 uH, DIP; Turns Ratio:1CT:1CT; Inductance:67µH; DC Resistance:0.17ohm; ET Constant:4Vµs; Isolation Voltage:1kV; Product Range:78615/4C Series; Winding Configuration:1CT:1C
PULSE XFMR 1CT:1CT 67UH
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transformers | Power Transformers | Transformers |
| Product Number | 811-3900-ND | 62K1092 | 78615/4C |
| Product Name | Pulse Transformers | Pulse Transformer, 1Ct Murata Power Solutions | Transformers - Pulse Transformers |
| Category | Signal | Signal |