Murata Power Solutions Pulse Transformers 78613/3MC-R

Description
200µH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet
Description
200µH General Purpose Pulse Transformer 1CT:1 Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 78613/3MC-R-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
78613/3MC-R-ND
Pulse Transformers 78613/3MC-R-ND
200µH General Purpose Pulse Transformer 1CT:1 Surface Mount

200µH General Purpose Pulse Transformer 1CT:1 Surface Mount

Buy Now Datasheet
Shenzhen, China
Transformers - Pulse Transformers
78613/3MC-R
Transformers - Pulse Transformers 78613/3MC-R
PULSE XFMR 1CT:1 200UH

PULSE XFMR 1CT:1 200UH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 78613/3MC-R-ND 78613/3MC-R
Product Name Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Transformers - Power Transformers - 160D10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 8.00E7 Hz
View Details