TRANSFORMER 240UH MAX253 TH
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1133699-78253/55VC
Mounting Style: Through Hole
For Use With/Related Products: MAX253
Inductance: 240μH
Weight: 0.04 oz (1.14g)
Categories: Transformers
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.260" (6.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Dimension: 0.354" L x 0.375" W (9.00mm x 9.52mm)
Isolation Transformer, 1 W, 1 x 5V, 5V, 200 mA RoHS Compliant: Yes
TOROIDAL INDUCTOR, 310UH, 200mA; Secondary Voltages:5V; Power Rating:1W; Current Rating:200mA; Isolation Voltage:4000V; Product Range:-; DC Resistance Max:0.6ohm; Inductance:310µH; Input Voltage:5VAC; Leakage Inductance:8µH RoHS Compliant: Yes
XFRMR 5V IN/OUT MAX 253 DIP
XFRMR 5V IN/OUT MAX 253 DIP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Power Transformers | Power Transformers | Transformers | Transformers |
| Product Number | 811-1268-5-ND | 1133699-78253/55VC | 50M7063 | 62K0995 | 78253/55VC | 78253/55VC |
| Product Name | Specialty Transformers | Specialty Transformers - 78253/55VC | Isolation Transformer, 1 W, 1 X 5V, 5V, 200 Ma Rohs Compliant Murata Power Solutions | Toroidal Inductor, 310Uh, 200Ma; Secondary Voltages Murata Power Solutions | Transformers - Specialty Transformers | Specialty Transformers |
| Category | Signal | Signal | Signal | Signal | ||
| Other Transformer Types / Applications | Specialty Transformers | |||||
| Mounting | Chip Transformer | PCB/SMD | Through Hole |