Murata Power Solutions SMD 3.3V 5V Specialty Transformer 78253/35MC-R

Description
XFRMR 3.3V IN 5V OUT MAX 253 SMD Product overview: 78253/35MC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35MC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
XFRMR 3.3V IN 5V OUT MAX 253 SMD Product overview: 78253/35MC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35MC-R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3V 5V Specialty Transformer - 165-78253/35MC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3V 5V Specialty Transformer
165-78253/35MC-R
SMD 3.3V 5V Specialty Transformer 165-78253/35MC-R
XFRMR 3.3V IN 5V OUT MAX 253 SMD Product overview: 78253/35MC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35MC-R can be used for catalog matching and distributor lookup.

XFRMR 3.3V IN 5V OUT MAX 253 SMD Product overview: 78253/35MC-R from Murata Power Solutions is a Specialty Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3V, 5V. Search-friendly keywords include Specialty Transformer, Specialty Transformers, electronic component, datasheet, replacement part, SMD, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 165-78253/35MC-R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialty Transformers - 78253/35MC-R - 858220-78253/35MC-R - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - 78253/35MC-R
858220-78253/35MC-R
Specialty Transformers - 78253/35MC-R 858220-78253/35MC-R
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 858220-78253/35MC-R Series: 78253 Package: Reel - TR Mounting: Surface Mount Part Status: Not For New Designs Family Name: 78253 Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.31.4035

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 858220-78253/35MC-R
Series: 78253
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: 78253
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035

Buy Now Datasheet
Specialty Transformers - 78253/35MC-R-ND - DigiKey
Thief River Falls, MN, United States
Specialty Transformers
78253/35MC-R-ND
Specialty Transformers 78253/35MC-R-ND
TRANSFORMER 380UH MAX253 SMD

TRANSFORMER 380UH MAX253 SMD

Buy Now Datasheet
Specialty Transformers - 78253/35MC-R - ODG (Origin Data Global)
Shenzhen, China
Specialty Transformers
78253/35MC-R
Specialty Transformers 78253/35MC-R
XFRMR 3.3V IN 5V OUT MAX 253 SMD

XFRMR 3.3V IN 5V OUT MAX 253 SMD

Supplier's Site Datasheet
Max 253 Tx 3.3V Input 5V Out Smd Rohs Compliant Murata Power Solutions - 62K0986 - Newark, An Avnet Company
Chicago, IL, United States
Max 253 Tx 3.3V Input 5V Out Smd Rohs Compliant Murata Power Solutions
62K0986
Max 253 Tx 3.3V Input 5V Out Smd Rohs Compliant Murata Power Solutions 62K0986
Max 253 TX 3.3v input 5v out SMD RoHS Compliant: Yes

Max 253 TX 3.3v input 5v out SMD RoHS Compliant: Yes

Supplier's Site
Futian, China
Transformers - Specialty Transformers
78253/35MC-R
Transformers - Specialty Transformers 78253/35MC-R
XFRMR 3.3V IN 5V OUT MAX 253 SMD

XFRMR 3.3V IN 5V OUT MAX 253 SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Power Transformers Transformers
Product Number 165-78253/35MC-R 858220-78253/35MC-R 78253/35MC-R-ND 78253/35MC-R 62K0986 78253/35MC-R
Product Name SMD 3.3V 5V Specialty Transformer Specialty Transformers - 78253/35MC-R Specialty Transformers Specialty Transformers Max 253 Tx 3.3V Input 5V Out Smd Rohs Compliant Murata Power Solutions Transformers - Specialty Transformers
Category Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data